Status: | Active |
---|---|
Series: | MC14511B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4
in stock
|
Buy Now | |
element14
from US$0.30
|
4
in stock
|
Buy Now | |
Farnell
from US$0.29
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Logic Circuit Power Dissipation |
High-Current Sourcing Outputs (Up to 25 mA) |
Latch Storage of Code |
Blanking Input |
Lamp Test Provision |
Readout Blanking on all Illegal Input Combinations |
Lamp Intensity Modulation Capability |
Time Share (Multiplexing) Facility |
Supply Voltage Range = 3.0 V to 18 V |
Capable of Driving Two Low-power TTL Loads, One Low-power Schottky TTL Load or Two HTL Loads Over the Rated Temperature Range |
Chip Complexity: 216 FETs or 54 Equivalent Gates |
Triple Diode Protection on all Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC14511B |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 580 |
IO Max (mA) | 25 |
Package Type | SOIC-16 |
ON Semiconductor, MC14511BDR2G | RS |
Latch/Decoder/Driver, Bcd-7 Seg, Soic-16 | Newark Electronics |
LATCH/DECODER/DRIVER, BCD-7 SEG, SOIC-16 | element14 |
MC14511B Series 18 V 10 uA BCD-to-Seven Segment Latch/Decoder/Driver - SOIC-16 | Future Electronics |
Latch/Decoder/Driver Single 4-to-7 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14511BDR2G?
Additional datasheets, footprints and schematics for MC14511BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14511BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14511BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14511BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14511BDR2G fall under?
The MC14511BDR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14511BDR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14511BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14511BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14511BDR2G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14511BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14511BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14511BDR2G?
You can fill out our help required form which you can use to request a quote for MC14511BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.