Status: | Active |
---|---|
Series: | MC14511B |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
662
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
216
in stock
|
Buy Now | |
Farnell
from US$0.34
|
216
in stock
|
Buy Now | |
element14
from US$0.38
|
216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
177
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,872
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Logic Circuit Power Dissipation |
High-Current Sourcing Outputs (Up to 25 mA) |
Latch Storage of Code |
Blanking Input |
Lamp Test Provision |
Readout Blanking on all Illegal Input Combinations |
Lamp Intensity Modulation Capability |
Time Share (Multiplexing) Facility |
Supply Voltage Range = 3.0 V to 18 V |
Capable of Driving Two Low-power TTL Loads, One Low-power Schottky TTL Load or Two HTL Loads Over the Rated Temperature Range |
Chip Complexity: 216 FETs or 54 Equivalent Gates |
Triple Diode Protection on all Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC14511B |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 580 |
IO Max (mA) | 25 |
Package Type | SOIC-16 |
MC14511BDG, LOG CMOS DSPLY DCODE DRVR | RS |
4000 Cmos, Smd, 4511, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4511, SOIC16, 15V | Farnell |
IC: digital | Transfer Multisort Elektronik |
Latch/Decoder/Driver Single 4-to-7 16-Pin SOIC Rail | EBV Elektronik |
MC14511B Series 3 to 18 Vdc BCD-to-7 Segment Latch/Decoder/Driver - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14511BDG?
Additional datasheets, footprints and schematics for MC14511BDG are listed on our Part Details page. You can also find images and similar parts to MC14511BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14511BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14511BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14511BDG fall under?
The MC14511BDG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14511BDG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14511BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14511BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14511BDG have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MC14511BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14511BDG often in real-time on the comparison pages.
What if I can't find stock of MC14511BDG?
You can fill out our help required form which you can use to request a quote for MC14511BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.