Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 6 |
---|---|
Output Current | 8.8mA |
Propagation Delay | 160ns |
No. of Pins | 16Pins |
Logic Case Style | DIP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14504 |
Device Marking | MC14504BCPG |
Fall Time tf | 100ns |
IC Generic Number | 4504 |
Logic Function Number | 14504 |
Logic IC Base Number | 4504 |
Logic IC Function | Hex Level Shifter |
No. of Channels | 6Channels |
No. of Gates | 6 |
Operating Temperature Range | -55°C to +125°C |
Rise Time | 100ns |
Supply Current | 2.5mA |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, 4000 CMOS, 4504, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14504BCPG?
Additional datasheets, footprints and schematics for MC14504BCPG are listed on our Part Details page. You can also find images and similar parts to MC14504BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14504BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14504BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14504BCPG fall under?
The MC14504BCPG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC14504BCPG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14504BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14504BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14504BCPG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14504BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14504BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14504BCPG?
You can fill out our help required form which you can use to request a quote for MC14504BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.