Status: | Active |
---|---|
Series: | MC1413 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,210
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
8,994
in stock
|
Buy Now | |
element14
from US$0.28
|
8,994
in stock
|
Buy Now | |
Farnell
from US$0.27
|
8,994
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,787
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | MC1413 |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 7 |
VCC Max (V) | 50 |
V(BR)GSS Max (V) | 30 |
V(BR)DSS Max (V) | 50 |
ID Max (A) | 0.5 |
rDS(on) Max (Ω) | 4.6 |
Tj Max (°C) | 150 |
Package Type | SOIC-16 |
MC1413B Series Darlington Surface Mount Darlington Array - SOIC-16 | Future Electronics |
Transistor Array, Npn, 1.1V, Soic | Newark Electronics |
TRANSISTOR ARRAY, NPN, 1.1V, SOIC | element14 |
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R | Avnet America |
IC: driver | Transfer Multisort Elektronik |
Darlington Array NPN 50V 500mA SOIC16 | RS |
IC, Transistor | RS Americas |
Where can I find additional details, specifications and documents for a MC1413BDR2G?
Additional datasheets, footprints and schematics for MC1413BDR2G are listed on our Part Details page. You can also find images and similar parts to MC1413BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1413BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1413BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1413BDR2G fall under?
The MC1413BDR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC1413BDR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1413BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC1413BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1413BDR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MC1413BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1413BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC1413BDR2G?
You can fill out our help required form which you can use to request a quote for MC1413BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.