Status: | Unknown |
---|---|
Series: | MC14099B |
RoHS: | Compliant |
Serial Data Input |
Parallel Output |
Master Reset |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-Power Schottky TTL Load over the Rated Temperature Range |
MC14099B pin for pin compatible with CD4099B |
Pb-Free Packages are Available* |
Compliance | Pb-free Halide free |
---|
4000 Cmos, Smd, 4099, Soic16, 15V | Newark Electronics |
Latch Addressable 8-CH D-Type 16-Pin SOIC W Rail | Avnet America |
MC14099BDWG Octal Latch, Addressable D Type, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14099BDWG | RS Americas |
4000 CMOS, SMD, 4099, SOIC16, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14099BDWG?
Additional datasheets, footprints and schematics for MC14099BDWG are listed on our Part Details page. You can also find images and similar parts to MC14099BDWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14099BDWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14099BDWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14099BDWG fall under?
The MC14099BDWG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14099BDWG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14099BDWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14099BDWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14099BDWG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MC14099BDWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14099BDWG often in real-time on the comparison pages.
What if I can't find stock of MC14099BDWG?
You can fill out our help required form which you can use to request a quote for MC14099BDWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.