Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14094 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Tri State |
Logic IC Family | MC140 |
Logic IC Base Number | 4094, 4094 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14094 |
Device Marking | MC14094BCPG |
Frequency | 6MHz |
IC Generic Number | 4094 |
Input Current Max | 1µA |
Logic Function Number | 94 |
Logic IC Function | 8bit Shift Register/Latch (3-State) |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, 4000 CMOS, 4094, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14094BCPG?
Additional datasheets, footprints and schematics for MC14094BCPG are listed on our Part Details page. You can also find images and similar parts to MC14094BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14094BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14094BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14094BCPG fall under?
The MC14094BCPG is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14094BCPG when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14094BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14094BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14094BCPG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14094BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14094BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14094BCPG?
You can fill out our help required form which you can use to request a quote for MC14094BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.