Status: | Active |
---|---|
Series: | MC14093B |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
6,697
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
13,214
in stock
|
Buy Now | |
Farnell
from US$0.24
|
13,213
in stock
|
Buy Now | |
element14
from US$0.26
|
7,494
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
223
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
145
in stock
|
Buy Now | |
RS
from US$0.30
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
1,540
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Triple Diode Protection on All Inputs |
Pin-for-Pin Compatible with CD4093 |
Can be Used to Replace MC14011B |
Independent Schmitt-Trigger at each Input |
Pb-Free Packages are Available* |
Description | MC14093B |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 100 |
IO Max (mA) | null |
Package Type | SOIC-14 |
4000 Cmos, Smd, 4093, Soic14, 15V | Newark Electronics |
4000 CMOS, SMD, 4093, SOIC14, 15V | Farnell |
MC14093B Series 3 to 18 Vdc Quad 2-Input NAND Schmitt Trigger - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Quad 2 i/p NAND gate,MC14093BD SOIC14 | RS |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MC14093BDG?
Additional datasheets, footprints and schematics for MC14093BDG are listed on our Part Details page. You can also find images and similar parts to MC14093BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14093BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14093BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14093BDG fall under?
The MC14093BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14093BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14093BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14093BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14093BDG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MC14093BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14093BDG often in real-time on the comparison pages.
What if I can't find stock of MC14093BDG?
You can fill out our help required form which you can use to request a quote for MC14093BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.