MC14082BCPG Logic by ON Semiconductor

IC 4000 CMOS 4082 DIP14 15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
31,923
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.18
-
Buy Now

Specifications

Logic Family / Base Number MC14082
Logic Type AND
Output Current 8.8mA
No. of Inputs 4
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family MC140
Logic IC Base Number 4082, 4082
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 14082
Device Marking MC14082BCPG
IC Generic Number 4082
Logic Function Number 82
Logic IC Function Dual 4-Input AND Gate
No. of Gates 2
Operating Temperature Range -55°C to +125°C
Supply Voltage 15V
Supply Voltage Range 3V to 18V

Alternative Descriptions

IC, 4000 CMOS, 4082, DIP14, 15V | Farnell
Ic, 4000 Cmos, 4082, Dip14, 15V |Onsemi MC14082BCPG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14082BCPG?

Additional datasheets, footprints and schematics for MC14082BCPG are listed on our Part Details page. You can also find images and similar parts to MC14082BCPG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14082BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14082BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14082BCPG fall under?

The MC14082BCPG is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to MC14082BCPG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14082BCPG you can contact the distributor directly for product support, shipping queries etc.

Is the MC14082BCPG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC14082BCPG have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC14082BCPG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14082BCPG often in real-time on the comparison pages.

What if I can't find stock of MC14082BCPG?

You can fill out our help required form which you can use to request a quote for MC14082BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay