Status: | Active |
---|---|
Series: | MC14077B |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,376
in stock
|
Buy Now | |
element14
from US$0.27
|
959
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
899
in stock
|
Buy Now | |
Farnell
from US$0.26
|
899
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Double Diode Protection on All Inputs |
MC14070B - Replacement for CD4030B and CD4070B Types |
MC14077B - Replacement for CD4077B Type |
Pb-Free Packages are Available* |
Description | MC14077B |
---|---|
Compliance | Pb-free Halide free |
Type | XNOR |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 150 |
IO Max (mA) | null |
Package Type | SOIC-14 |
4000 CMOS, SMD, 4077, SOIC14, 15V | element14 |
4000 Cmos, Smd, 4077, Soic14, 15V | Newark Electronics |
MC14077BDG, LOG CMOS GATE EXCLSV NOR | RS |
MC14077B Series 18 V CMOS SSI Quad Exclusive NOR Gate SOIC-14 | Future Electronics |
XNOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
MC14077BDG, Quad 2-Input NOR Logic Gate, 3 - 18 V, 14-Pin SOIC | ON Semiconductor MC14077BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14077BDG?
Additional datasheets, footprints and schematics for MC14077BDG are listed on our Part Details page. You can also find images and similar parts to MC14077BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14077BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14077BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14077BDG fall under?
The MC14077BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14077BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14077BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14077BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14077BDG have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MC14077BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14077BDG often in real-time on the comparison pages.
What if I can't find stock of MC14077BDG?
You can fill out our help required form which you can use to request a quote for MC14077BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.