Status: | Active |
---|---|
Series: | MC14071B |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
2,935
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2
in stock
|
Buy Now | |
RS
from US$0.23
|
-
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range. |
Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B |
Pin-for-Pin Replacements for Corresponding CD4000 Series B Suffix Devices |
Pb-Free Packages are Available* |
Description | MC14071B |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 130 |
IO Max (mA) | null |
Package Type | SOIC-14 |
MC14071B Series 3 to 18 Vdc CMOS Quad 2-Input OR Gate - SOIC-14 | Future Electronics |
MC14071BDG, LOG CMOS GATE OR QUAD | RS |
Logic Function:Or Gate | Newark Electronics |
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
MC14071BDG, Quad 2-Input OR Logic Gate, 3 - 18 V, 14-Pin SOIC | ON Semiconductor MC14071BDG | RS Americas |
4000 CMOS, SMD, 4071, SOIC14, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14071BDG?
Additional datasheets, footprints and schematics for MC14071BDG are listed on our Part Details page. You can also find images and similar parts to MC14071BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14071BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14071BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14071BDG fall under?
The MC14071BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14071BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14071BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14071BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14071BDG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for MC14071BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14071BDG often in real-time on the comparison pages.
What if I can't find stock of MC14071BDG?
You can fill out our help required form which you can use to request a quote for MC14071BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.