Status: | Active |
---|---|
Series: | MC14067B |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low OFF Leakage Current |
Matched Channel Resistance |
Low Quiescent Power Consumption |
Low Crosstalk Between Channels |
Wide Operating Voltage Range: 3 to 18 V |
Low Noise |
Pin for Pin Replacement for CD4067B |
Pb-Free Packages are Available* |
Description | MC14067B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 16 |
Configuration | SP16T |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC−24 WB |
ON Semiconductor, MC14067BDWR2G | RS |
Ic,analog Mux,single,16-Channel,cmos,sop,24Pin,plastic Rohs Compliant: Yes |Onsemi MC14067BDWR2G | Newark Electronics |
MC14067B Series 3 to 18 Vdc SMT Analog Multiplexers/Demultiplexers - SOIC-14 | Future Electronics |
Analog Multiplexer Single 16:1 24-Pin SOIC T/R | Avnet America |
ANALOGUE MUX/DEMUX, 16:1, SOIC-24 | element14 |
ANALOGUE MUX/DEMUX, 16: 1, SOIC-24 | Farnell |
Where can I find additional details, specifications and documents for a MC14067BDWR2G?
Additional datasheets, footprints and schematics for MC14067BDWR2G are listed on our Part Details page. You can also find images and similar parts to MC14067BDWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14067BDWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14067BDWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14067BDWR2G fall under?
The MC14067BDWR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14067BDWR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14067BDWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14067BDWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14067BDWR2G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC14067BDWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14067BDWR2G often in real-time on the comparison pages.
What if I can't find stock of MC14067BDWR2G?
You can fill out our help required form which you can use to request a quote for MC14067BDWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.