Status: | Active |
---|---|
Series: | MC14066B |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
520
in stock
|
Buy Now | |
element14
from US$0.25
|
1,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,273
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,273
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
684
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,135
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Triple Diode Protection on All Control Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Linearized Transfer Characteristics |
Low Noise - 12 nV/sqrt.Cycle, f >= 1.0 kHz typical |
Pin-for-Pin Replacement for CD4016, CD4016, MC14016B |
For Lower RON , Use The HC4066 High-Speed CMOS Device |
Pb-Free Packages are Available* |
Description | MC14066B |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 30 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-14 |
4000 CMOS, SMD, 4066, SOIC14, 15V | element14 |
Analogue Multiplexer/Demultiplexer, 4:1, 4, 280 Ohm, 3V To 18V, Soic, 14 Rohs Compliant: Yes |Onsemi MC14066BDG | Newark Electronics |
MC14066B Series SPST 18 V 250 Ohm SMT Quad Analog Switch/Multiplexer - SOIC-14 | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
Quad bilateral analogue switch,MC14066BD | RS |
Analog Switch Quad SPST 14-Pin SOIC Rail | EBV Elektronik |
MC14066BDG, Analogue Switch Quad SPST, 12 V, 15 V, 5 V, 9 V, 14-Pin SOIC | ON Semiconductor MC14066BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14066BDG?
Additional datasheets, footprints and schematics for MC14066BDG are listed on our Part Details page. You can also find images and similar parts to MC14066BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14066BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14066BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14066BDG fall under?
The MC14066BDG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14066BDG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14066BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14066BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14066BDG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MC14066BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14066BDG often in real-time on the comparison pages.
What if I can't find stock of MC14066BDG?
You can fill out our help required form which you can use to request a quote for MC14066BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.