Status: | Active |
---|---|
Series: | MC14053B |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,190
in stock
|
Buy Now | |
element14
from US$0.32
|
4,190
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,190
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Triple Diode Protection on Control Inputs |
Switch Function is Break Before Make |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be <= VSS |
Linearized Transfer Characteristics |
Low-noise - 12 nV/sqrt.Cycle, f <= 1.0 kHz Typical |
Pin-for-Pin Replacement for CD4051, CD4052, and CD4053 |
For 4PDT Switch, See MC14551B |
For Lower RON, Use the HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Pb-Free Packages are Available* |
Description | MC14053B |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Number of Switches | 6 |
Configuration | SPDT |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | TSSOP-16 |
Analogue Mux/Demux, 2:1, Tssop-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, 2:1, TSSOP-16 | element14 |
ANALOGUE MUX/DEMUX, 2: 1, TSSOP-16 | Farnell |
Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R | Avnet America |
MC14053BDTR2G, LOG CMOS MLTIPLXR TRPL | RS |
MC14053B Series 3 to 18 Vdc Analog Multiplexers/Demultiplexers - TSSOP-16 | Future Electronics |
MC14053BDTR2G, Multiplexer/Demultiplexer Triple SPDT, 3 to 18 V dc, 16-Pin TSSOP | ON Semiconductor MC14053BDTR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC14053BDTR2G?
Additional datasheets, footprints and schematics for MC14053BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14053BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14053BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14053BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14053BDTR2G fall under?
The MC14053BDTR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14053BDTR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14053BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14053BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14053BDTR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for MC14053BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14053BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14053BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14053BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.