Status: | Active |
---|---|
Series: | MC14053B |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
200
in stock
|
Buy Now | |
Farnell
from US$0.27
|
154,935
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,169
in stock
|
Buy Now | |
element14
from US$0.27
|
2,169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,976
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Triple Diode Protection on Control Inputs |
Switch Function is Break Before Make |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be <= VSS |
Linearized Transfer Characteristics |
Low-noise - 12 nV/sqrt.Cycle, f <= 1.0 kHz Typical |
Pin-for-Pin Replacement for CD4051, CD4052, and CD4053 |
For 4PDT Switch, See MC14551B |
For Lower RON, Use the HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Pb-Free Packages are Available* |
Description | MC14053B |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Number of Switches | 6 |
Configuration | SPDT |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-16 |
MULTIPLEXERS / DEMULTIPLEXERS | Farnell |
MC14053B Series 3 to 18 Vdc SMT Analog Multiplexers/Demultiplexers - SOIC-16 | Future Electronics |
Analogue Mux/Demux, Triple, 2:1, Soic-16 | Newark Electronics |
ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16 | element14 |
IC: analog switch | Transfer Multisort Elektronik |
Analogue Mux/Demux,CMOS,SOIC16 | RS |
Analog Multiplexer Triple 2:1 16-Pin SOIC T/R | Avnet America |
Logic, 500mW Dissipation, -0.5 TO 18VDC SUPPLY, SOIC-16 | ON Semiconductor MC14053BDR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC14053BDR2G?
Additional datasheets, footprints and schematics for MC14053BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14053BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14053BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14053BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14053BDR2G fall under?
The MC14053BDR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14053BDR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14053BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14053BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14053BDR2G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MC14053BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14053BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14053BDR2G?
You can fill out our help required form which you can use to request a quote for MC14053BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.