Status: | Active |
---|---|
Series: | MC14052B |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.43 |
384
|
Buy Now | |
Newark Electronics | US$0.41 |
1,747
|
Buy Now | |
Farnell | US$0.40 |
1,747
|
Buy Now | |
element14 | US$0.42 |
1,747
|
Buy Now | |
Future Electronics | US$0.30 |
1,016
|
Buy Now | |
Chip One Stop | US$0.35 |
456
|
Buy Now | |
Avnet America | US$0.34 |
-
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Triple Diode Protection on Control Inputs |
Switch Function is Break Before Make |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Analog Voltage Range (VDD - VEE) = 3.0 to 18 V Note: VEE must be <= VSS |
Linearized Transfer Characteristics |
Low-noise - 12 nV/sqrt.Cycle, f <= 1.0 kHz Typical |
Pin-for-Pin Replacement for CD4051, CD4052, and CD4053 |
For 4PDT Switch, See MC14551B |
For Lower RON, Use the HC4051, HC4052, or HC4053 High-Speed CMOS Devices |
Pb-Free Packages are Available* |
Description | MC14052B |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DP4T |
Icc Max (µA) | 600 |
ron Max (Ω) | 500 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-16 |
Analogue Multiplexer/Demultiplexer, 4:1, 2, 80 Ohm, 3V To 18V, Soic, 16 Rohs Compliant: Yes |Onsemi MC14052BDG | Newark Electronics |
4000 CMOS, SMD, 4052, SOIC16, 15V | Farnell |
MC14052B Series 3 to 18 Vdc Analog Multiplexers/Demultiplexers - SOIC-16 | Future Electronics |
LOG CMOS MLTIPLXR DUAL | RS |
Analog Multiplexer Dual 4:1 16-Pin SOIC Rail | Avnet America |
MC14052BDG, Multiplexer/Demultiplexer Dual DP4T, 3 - 18 V dc, 16-Pin SOIC | ON Semiconductor MC14052BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14052BDG?
Additional datasheets, footprints and schematics for MC14052BDG are listed on our Part Details page. You can also find images and similar parts to MC14052BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14052BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14052BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14052BDG fall under?
The MC14052BDG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14052BDG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14052BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14052BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14052BDG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Chip One Stop have stock available or on a lead time for MC14052BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14052BDG often in real-time on the comparison pages.
What if I can't find stock of MC14052BDG?
You can fill out our help required form which you can use to request a quote for MC14052BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.