Status: | Active |
---|---|
Series: | MC14050B |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
207
in stock
|
Buy Now | |
element14
from US$0.24
|
207
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Source and Sink Currents |
High-to-Low Level Converter |
Supply Voltage Range = 3.0 V to 18 V |
VIN can exceed VDD |
Meets JEDEC B Specifications |
Improved ESD Protection On All Inputs |
Pb-Free Packages are Available* |
Description | MC14050B |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 80 |
IO Max (mA) | 16 |
Package Type | TSSOP-16 |
Buffer, Non Inverting, Hex, Tssop-16 | Newark Electronics |
BUFFER, NON INVERTING, HEX, TSSOP-16 | element14 |
LOG CMOS HEX NON-INV BUFF | Future Electronics |
Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14050BDTR2G?
Additional datasheets, footprints and schematics for MC14050BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14050BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14050BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14050BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14050BDTR2G fall under?
The MC14050BDTR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14050BDTR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14050BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14050BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14050BDTR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC14050BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14050BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14050BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14050BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.