Status: | Active |
---|---|
Series: | MC14050B |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,112
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,408
in stock
|
Buy Now | |
element14
from US$0.30
|
1,933
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,933
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,087
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
273
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,648
in stock
|
Buy Now | |
Avnet America
-
|
1,087
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Source and Sink Currents |
High-to-Low Level Converter |
Supply Voltage Range = 3.0 V to 18 V |
VIN can exceed VDD |
Meets JEDEC B Specifications |
Improved ESD Protection On All Inputs |
Pb-Free Packages are Available* |
Description | MC14050B |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 80 |
IO Max (mA) | 16 |
Package Type | SOIC-16 |
MC14050B Series 3 to 18 Vdc Hex Non-Inverter Buffer - SOIC-16 | Future Electronics |
LOG CMOS BUFR HEX NINV | RS |
4000 CMOS, SMD, 4050, SOIC16, 15V | element14 |
Log Cmos Bufr Hex Ninv Rohs Compliant: Yes |Onsemi MC14050BDG. | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SOIC Rail | EBV Elektronik |
Hex noninverting buffer, MC14050BD SOIC16 | ON Semiconductor MC14050BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14050BDG?
Additional datasheets, footprints and schematics for MC14050BDG are listed on our Part Details page. You can also find images and similar parts to MC14050BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14050BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14050BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14050BDG fall under?
The MC14050BDG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14050BDG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14050BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14050BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14050BDG have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MC14050BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14050BDG often in real-time on the comparison pages.
What if I can't find stock of MC14050BDG?
You can fill out our help required form which you can use to request a quote for MC14050BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.