Status: | Active |
---|---|
Series: | MC14049UB |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,872
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
950
in stock
|
Buy Now | |
element14
from US$0.28
|
950
in stock
|
Buy Now | |
Farnell
from US$0.27
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
631
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
61
in stock
|
Buy Now | |
Avnet Silica
-
|
6,144
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Source and Sink Currents |
High-to-Low Level Converter |
Supply Voltage Range = 3.0 V to 18 V |
Meets JEDEC UB Specifications |
VIN can exceed VDD |
Improved ESD Protection on All Inputs |
Pb-Free Packages are Available* |
Description | MC14049UB |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 65 |
IO Max (mA) | 16 |
Package Type | SOIC-16 |
LOG CMOS INVERTER HEX | RS |
4000 Cmos, Smd, 4049, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4049, SOIC16, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC Rail | Avnet Silica |
MC14049B Series 3 to 18 Vdc Hex Inverter Buffer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14049UBDG?
Additional datasheets, footprints and schematics for MC14049UBDG are listed on our Part Details page. You can also find images and similar parts to MC14049UBDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14049UBDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14049UBDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14049UBDG fall under?
The MC14049UBDG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14049UBDG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14049UBDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14049UBDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14049UBDG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MC14049UBDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14049UBDG often in real-time on the comparison pages.
What if I can't find stock of MC14049UBDG?
You can fill out our help required form which you can use to request a quote for MC14049UBDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.