Status: | Active |
---|---|
Series: | MC14049B |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
674
in stock
|
Buy Now | |
RS
from US$0.26
|
623
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
182
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Source and Sink Currents |
High-to-Low Level Converter |
Supply Voltage Range = 3.0 V to 18 V |
VIN can exceed VDD |
Meets JEDEC B Specifications |
Improved ESD Protection On All Inputs |
Pb-Free Packages are Available* |
Description | MC14049B |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 80 |
IO Max (mA) | 16 |
Package Type | SOIC-16 |
Hex Inverting Buffer, Soic-16 | Newark Electronics |
Hex Buffer Inverting CMOS SOIC16 | RS |
IC: digital | Transfer Multisort Elektronik |
MC14049B Series 3 to 18 Vdc CMOS Hex Inverter Buffer - SOIC-16 | Future Electronics |
Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC Rail | Avnet America |
IC, HEX INVERT/BUFFER, SMD | element14 |
Where can I find additional details, specifications and documents for a MC14049BDG?
Additional datasheets, footprints and schematics for MC14049BDG are listed on our Part Details page. You can also find images and similar parts to MC14049BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14049BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14049BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14049BDG fall under?
The MC14049BDG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14049BDG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14049BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14049BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14049BDG have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for MC14049BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14049BDG often in real-time on the comparison pages.
What if I can't find stock of MC14049BDG?
You can fill out our help required form which you can use to request a quote for MC14049BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.