Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | VCO |
---|---|
Frequency | 1.9MHz |
No. of Pins | 16Pins |
PLL Case Style | DIP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14046 |
Device Marking | MC14046BCPG |
IC Generic Number | 4046 |
Logic Function Number | 46 |
Logic IC Base Number | 4046 |
Logic IC Function | Phase Locked Loop |
No. of Inputs | 3 |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 15mA |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, 4000 CMOS, 4046, DIP16, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14046BCPG?
Additional datasheets, footprints and schematics for MC14046BCPG are listed on our Part Details page. You can also find images and similar parts to MC14046BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14046BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14046BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14046BCPG fall under?
The MC14046BCPG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to MC14046BCPG when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14046BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14046BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14046BCPG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14046BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14046BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14046BCPG?
You can fill out our help required form which you can use to request a quote for MC14046BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.