Status: | Active |
---|---|
Series: | MC14044B |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
6,686
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,686
in stock
|
Buy Now | |
element14
from US$0.24
|
6,686
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
4,940
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Double Diode Input Protection |
Three-State Outputs with Common Enable |
Outputs Capable of Driving Two Low-power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Pb-Free Packages are Available* |
Description | MC14044B |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 175 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Sr-Latch, Quad, Tri-State, Soic-16 | Newark Electronics |
SR-LATCH, QUAD, TRI-STATE, SOIC-16 | element14 |
Latch Transparent 3-ST 4-CH SR-Type 16-Pin SOIC T/R | Avnet Silica |
MC14044B Series 3 to 18 Vdc Surface Mount Quad R-S Latches - SOIC-16 | Future Electronics |
MC14044BDR2G Quad Latch, Transparent SR Type, 3 State, 3 to 18 V, 16-Pin SOIC | ON Semiconductor MC14044BDR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC14044BDR2G?
Additional datasheets, footprints and schematics for MC14044BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14044BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14044BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14044BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14044BDR2G fall under?
The MC14044BDR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14044BDR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14044BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14044BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14044BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for MC14044BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14044BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14044BDR2G?
You can fill out our help required form which you can use to request a quote for MC14044BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.