Status: | Active |
---|---|
Series: | MC14043B |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
5,024
in stock
|
Buy Now | |
element14
from US$0.35
|
5,024
in stock
|
Buy Now | |
Farnell
from US$0.34
|
5,024
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
2,784
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Double Diode Input Protection |
Three-State Outputs with Common Enable |
Outputs Capable of Driving Two Low-power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Pb-Free Packages are Available* |
Description | MC14043B |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 175 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
4000 Cmos, Smd, 4043, Soic16, 15V | Newark Electronics |
4000 CMOS, SMD, 4043, SOIC16, 15V | element14 |
IC: digital | Transfer Multisort Elektronik |
LOG CMOS LATCH QUAD NOR | RS |
Latch Transparent 3-ST 4-CH SR-Type 16-Pin SOIC Rail | Avnet Silica |
MC14043B Series 3 to 18 Vdc Quad R-S Latches - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14043BDG?
Additional datasheets, footprints and schematics for MC14043BDG are listed on our Part Details page. You can also find images and similar parts to MC14043BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14043BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14043BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14043BDG fall under?
The MC14043BDG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC14043BDG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14043BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14043BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14043BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for MC14043BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14043BDG often in real-time on the comparison pages.
What if I can't find stock of MC14043BDG?
You can fill out our help required form which you can use to request a quote for MC14043BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.