Status: | Active |
---|---|
Series: | MC14029B |
RoHS: | Compliant |
Prices starting from US$0.18
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Internally Synchronous for High Speed |
Logic Edge-Clocked Design - Count Occurs on Positive Going Edge of Clock |
Asynchronous Preset Enable Operation |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin for Pin Replacement for CD4029B |
Pb-Free Packages are Available* |
Description | MC14029B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 200 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Binary/Decade, Up/Down Counter, Soic16 | Newark Electronics |
BINARY / DECADE, UP/DOWN COUNTER, SOIC16 | element14 |
MC14029B Series 3 to 18 Vdc Binary/Decade Up/Down Counter - SOIC-16 | Future Electronics |
Counter Single 4-Bit Async Binary/Decade UP/Down 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14029BDR2G?
Additional datasheets, footprints and schematics for MC14029BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14029BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14029BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14029BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14029BDR2G fall under?
The MC14029BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14029BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14029BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14029BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14029BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC14029BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14029BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14029BDR2G?
You can fill out our help required form which you can use to request a quote for MC14029BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.