Status: | Unknown |
---|---|
Series: | MC14028B |
RoHS: | Compliant |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Positive Logic Design |
Low Outputs on All Illegal Input Combinations |
Similar to CD4028B. |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Decoder/Demultiplexer Single 4-to-10 16-Pin SOIC Rail | Avnet America |
MC14028BDG, Decoder, 1-of-10, Non-Inverting, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14028BDG | RS Americas |
4000 CMOS, SMD, 4028, SOIC16, 15V | element14 |
4000 Cmos, Smd, 4028, Soic16, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14028BDG?
Additional datasheets, footprints and schematics for MC14028BDG are listed on our Part Details page. You can also find images and similar parts to MC14028BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14028BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14028BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14028BDG fall under?
The MC14028BDG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC14028BDG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14028BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14028BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14028BDG have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MC14028BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14028BDG often in real-time on the comparison pages.
What if I can't find stock of MC14028BDG?
You can fill out our help required form which you can use to request a quote for MC14028BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.