MC14028BCPG Logic by ON Semiconductor

IC 4000 CMOS 4028 DIP16 15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
39,389
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now

Specifications

Logic Family / Base Number MC14028
Logic Type BCD to Decimal Decoder / Binary to Octal Decoder
No. of Outputs 10Outputs
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family MC140
Logic IC Base Number 4028, 4028
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Applications Address Decoding Code Conversion Memory Selection Control
Base Number 14028
Device Marking MC14028BCPG
IC Applications Address Decoding Code Conversion Memory Selection Control
IC Generic Number 4028
Logic Function Number 14028
Logic IC Function 4bit BCD 1-of-10 Decoder
No. of Gates 1
No. of Inputs 4
Operating Temperature Range -55°C to +125°C
Output Current Max 8.8mA
Supply Voltage 15V
Supply Voltage Range 3V to 18V

Alternative Descriptions

IC, 4000 CMOS, 4028, DIP16, 15V | Farnell
Ic, 4000 Cmos, 4028, Dip16, 15V |Onsemi MC14028BCPG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14028BCPG?

Additional datasheets, footprints and schematics for MC14028BCPG are listed on our Part Details page. You can also find images and similar parts to MC14028BCPG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14028BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14028BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14028BCPG fall under?

The MC14028BCPG is listed under Semiconductors - ICs > Logic > Decoders / Encoders.

Can I view similar or alternative parts?

You can view similar parts to MC14028BCPG when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14028BCPG you can contact the distributor directly for product support, shipping queries etc.

Is the MC14028BCPG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC14028BCPG have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC14028BCPG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14028BCPG often in real-time on the comparison pages.

What if I can't find stock of MC14028BCPG?

You can fill out our help required form which you can use to request a quote for MC14028BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay