Status: | Unknown |
---|---|
Series: | MC14027B |
RoHS: | Compliant |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Logic Swing Independent of Fanout |
Logic Edge-Clocked Flip-Flop Design: Logic state is retained indefinitely with clock level either high or low;information is transferred to the output only on the positive-going edgeof the clock pulse |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4027B |
Pb-Free Packages are Available* |
Compliance | Pb-free Halide free |
---|
4000 CMOS, SMD, 4027, SOIC16, 15V | Farnell |
4000 Cmos, Smd, 4027, Soic16, 15V |Onsemi MC14027BDG | Newark Electronics |
Flip Flop JK-Type Pos-Edge 2-Element 16-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC14027BDG?
Additional datasheets, footprints and schematics for MC14027BDG are listed on our Part Details page. You can also find images and similar parts to MC14027BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14027BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14027BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14027BDG fall under?
The MC14027BDG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC14027BDG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14027BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14027BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14027BDG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MC14027BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14027BDG often in real-time on the comparison pages.
What if I can't find stock of MC14027BDG?
You can fill out our help required form which you can use to request a quote for MC14027BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.