Status: | Active |
---|---|
Series: | MC14024B |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
4,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,339
in stock
|
Buy Now | |
element14
from US$0.31
|
4,339
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
282
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Output Transitions Occur on the Falling Edge of the Clock Pulse |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4024B |
Pb-Free Packages are Available* |
Description | MC14024B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 750 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-14 |
4000 Cmos, Smd, 4024, Soic14, 15V | Newark Electronics |
4000 CMOS, SMD, 4024, SOIC14, 15V | element14 |
MC14024B Series 3 to 18 Vdc 7-Stage Ripple Counter - SOIC-14 | Future Electronics |
Counter/Divider Single 7-Bit Binary UP 14-Pin SOIC Rail | Avnet America |
MC14024BDG 7-stage Binary Counter, Up Counter, 3 - 18 V, 14-Pin SOIC | ON Semiconductor MC14024BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14024BDG?
Additional datasheets, footprints and schematics for MC14024BDG are listed on our Part Details page. You can also find images and similar parts to MC14024BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14024BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14024BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14024BDG fall under?
The MC14024BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14024BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14024BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14024BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14024BDG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MC14024BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14024BDG often in real-time on the comparison pages.
What if I can't find stock of MC14024BDG?
You can fill out our help required form which you can use to request a quote for MC14024BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.