Status: | Active |
---|---|
Series: | MC14022B |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
2,291
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
199
in stock
|
Buy Now | |
EBV Elektronik
-
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully Static Operation |
DC Clock Input Circuit Allows Slow Rise Times |
Carry Out Output for Cascading |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4022B |
Triple Diode Protection on All Inputs |
Pb-Free Packages are Available* |
Description | MC14022B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 460 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
IC: digital | Transfer Multisort Elektronik |
MC14022BDG 4-stage Octal Counter, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14022BDG | RS Americas |
Counter/Divider Single 4-Bit Octal UP 16-Pin SOIC Rail | EBV Elektronik |
4 Stage Johnson Octal Counter, Soic-16 | Newark Electronics |
MC14022B Series 3 to 18 Vdc Octal Counter - SOIC-16 | Future Electronics |
OCTAL COUNTER, JOHNSON, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MC14022BDG?
Additional datasheets, footprints and schematics for MC14022BDG are listed on our Part Details page. You can also find images and similar parts to MC14022BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14022BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14022BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14022BDG fall under?
The MC14022BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14022BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14022BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14022BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14022BDG have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MC14022BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14022BDG often in real-time on the comparison pages.
What if I can't find stock of MC14022BDG?
You can fill out our help required form which you can use to request a quote for MC14022BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.