MC14021BDR2G Standard Logic by ON Semiconductor

8-Bit Static Shift Register

Status: Active
Series: MC14021B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC14014B and MC14021B 8-bit static shift registers are constructed with MOS P-channel and N-channel enhancement mode devices in a single monolithic structure. These shift registers find primary use in parallel-to-serial data conversion, synchronous and asynchronous parallel input, serial output data queueing; and other general purpose register applications requiring low power and/or high noise immunity.

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.23
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.19
-
Buy Now
Logo for Farnell
Farnell
from US$0.24
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Synchronous Parallel Input/Serial Output (MC14014B)
Asynchronous Parallel Input/Serial Output (MC14021B)
Synchronous Serial Input/Serial Output
Full Static Operation
"Q" Outputs from Sixth, Seventh, and Eighth Stages
Double Diode Input Protection
Supply Voltage Range = 3.0 Vdc to 18 Vdc
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range
MC14014B Pin-for-Pin Replacement for CD4014B
MC14021B Pin-for-Pin Replacement for CD4021B
Pb-Free Packages are Available*

Specifications

Description MC14021B
Compliance Pb-free Halide free
Type Shift Register
Channels 1
VCC Min (V) 3
VCC Max (V) 18
tpd Max (ns) 340
IO Max (mA) 2.25
Package Type SOIC-16

Alternative Descriptions

Shift Register Single 8-Bit Serial/Parallel to Parallel 16-Pin SOIC T/R | Avnet Silica
ON Semiconductor, MC14021BDR2G | RS
Ic,shift Register,cmos,sop,16Pin,plastic Rohs Compliant: Yes |Onsemi MC14021BDR2G | Newark Electronics
MC14021B Series 3 to 18 V 8-Bit Static Shift Register - SOIC-16 | Future Electronics
SHIFT REGISTER, 8BIT, PISO/SISO, SOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14021BDR2G?

Additional datasheets, footprints and schematics for MC14021BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14021BDR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14021BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14021BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14021BDR2G fall under?

The MC14021BDR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.

Can I view similar or alternative parts?

You can view similar parts to MC14021BDR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14021BDR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC14021BDR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC14021BDR2G have stock available?

Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC14021BDR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14021BDR2G often in real-time on the comparison pages.

What if I can't find stock of MC14021BDR2G?

You can fill out our help required form which you can use to request a quote for MC14021BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay