Status: | Unknown |
---|---|
Series: | MC14020B |
RoHS: | Compliant |
Fully Static Operation |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Buffered Outputs Available from stages 1 and 4 thru 14 |
Common Reset Line |
Pin-for-Pin Replacement for CD4020B |
Pb-Free Packages are Available* |
Compliance | Pb-free Halide free |
---|
Counter/Divider Single 14-Bit Binary UP 16-Pin SOIC Rail | Avnet America |
MC14020BDG 14-stage Binary Counter, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14020BDG | RS Americas |
4000 CMOS, SMD, 4020, SOIC16, 18V | Farnell |
Where can I find additional details, specifications and documents for a MC14020BDG?
Additional datasheets, footprints and schematics for MC14020BDG are listed on our Part Details page. You can also find images and similar parts to MC14020BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14020BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14020BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14020BDG fall under?
The MC14020BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14020BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14020BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14020BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14020BDG have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas and Farnell have stock available or on a lead time for MC14020BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14020BDG often in real-time on the comparison pages.
What if I can't find stock of MC14020BDG?
You can fill out our help required form which you can use to request a quote for MC14020BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.