Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14018 |
---|---|
Counter Type | Divide-By-N |
Clock Frequency | 8MHz |
Count Maximum | 5 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | MC140 |
Logic IC Base Number | 4018, 4018 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14018 |
Clock Frequency Max | 4MHz |
Device Marking | MC14018BCPG |
IC Generic Number | 4018 |
Logic Function Number | 18 |
Logic IC Function | Presettable ÷N Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, 4000 CMOS, 4018, DIP16, 15V | Farnell |
Ic, 4000 Cmos, 4018, Dip16, 15V |Onsemi MC14018BCPG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14018BCPG?
Additional datasheets, footprints and schematics for MC14018BCPG are listed on our Part Details page. You can also find images and similar parts to MC14018BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14018BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14018BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14018BCPG fall under?
The MC14018BCPG is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to MC14018BCPG when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14018BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14018BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14018BCPG have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MC14018BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14018BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14018BCPG?
You can fill out our help required form which you can use to request a quote for MC14018BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.