Status: | Active |
---|---|
Series: | MC14017B |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
593
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
380
in stock
|
Buy Now | |
element14
from US$0.35
|
380
in stock
|
Buy Now | |
Farnell
from US$0.33
|
380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully Static Operation |
DC Clock Input Circuit Allows Slow Rise Times |
Carry Out Output for Cascading |
Divide-by-N Counting |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4017B |
Triple Diode Protection on All Inputs |
Pb-Free Packages are Available* |
Description | MC14017B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 460 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
MC14017BDG, LOG CMOS COUNTER DECADE | RS |
Ic, 4000 Cmos, Smd, 14017, Soic16 | Newark Electronics |
IC, 4000 CMOS, SMD, 14017, SOIC16 | element14 |
IC: digital | Transfer Multisort Elektronik |
MC14017B Series 3 to 18 Vdc Decade Counter/Divider - SOIC-16 | Future Electronics |
Counter/Divider Single 5-Bit Decade UP 16-Pin SOIC Rail | Avnet America |
MC14017BDG 5-stage Decade Counter, Up Counter, 3 - 18 V, 16-Pin SOIC | ON Semiconductor MC14017BDG | RS Americas |
Where can I find additional details, specifications and documents for a MC14017BDG?
Additional datasheets, footprints and schematics for MC14017BDG are listed on our Part Details page. You can also find images and similar parts to MC14017BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14017BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14017BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14017BDG fall under?
The MC14017BDG is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14017BDG when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14017BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14017BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14017BDG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC14017BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14017BDG often in real-time on the comparison pages.
What if I can't find stock of MC14017BDG?
You can fill out our help required form which you can use to request a quote for MC14017BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.