Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14013 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 150ns |
Frequency | 14MHz |
Output Current | 8.8mA |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | MC140 |
Logic IC Base Number | 4013, 4013 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14013 |
Device Marking | MC14013BCPG |
Logic Function Number | 14013 |
Logic IC Function | Dual D-Type Flip-Flop |
No. of Gates | 2 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, D-TYPE FLIP FLOP, 150NS, 14DIP | element14 |
Where can I find additional details, specifications and documents for a MC14013BCPG.?
Additional datasheets, footprints and schematics for MC14013BCPG. are listed on our Part Details page. You can also find images and similar parts to MC14013BCPG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14013BCPG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14013BCPG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14013BCPG. fall under?
The MC14013BCPG. is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to MC14013BCPG. when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14013BCPG. you can contact the distributor directly for product support, shipping queries etc.
Is the MC14013BCPG. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14013BCPG. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14013BCPG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14013BCPG. often in real-time on the comparison pages.
What if I can't find stock of MC14013BCPG.?
You can fill out our help required form which you can use to request a quote for MC14013BCPG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.