Status: | Active |
---|---|
Series: | MC14011B |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
130
in stock
|
Buy Now | |
element14
from US$0.24
|
27
in stock
|
Buy Now | |
Farnell
from US$0.23
|
27
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,510
in stock
|
Buy Now | |
Avnet America
-
|
1,125
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
All Outputs Buffered |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range. |
Double Diode Protection on All Inputs Except: Triple Diode Protection on MC14011B and MC14081B |
Pin-for-Pin Replacements for Corresponding CD4000 Series B Suffix Devices |
Pb-Free Packages are Available* |
Description | MC14011B |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 100 |
IO Max (mA) | null |
Package Type | SOIC-14 |
Log Cmos Gate Nand Quad Rohs Compliant: Yes |Onsemi MC14011BDG | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
4000 CMOS, SMD, 4011, SOIC14, 15V | element14 |
NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | EBV Elektronik |
Quad 2 i/p NAND gate,MC14011BD SOIC14 | RS |
MC14011B Series CMOS Quad 2-Input NAND Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14011BDG?
Additional datasheets, footprints and schematics for MC14011BDG are listed on our Part Details page. You can also find images and similar parts to MC14011BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14011BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14011BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14011BDG fall under?
The MC14011BDG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC14011BDG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14011BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14011BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14011BDG have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and EBV Elektronik have stock available or on a lead time for MC14011BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14011BDG often in real-time on the comparison pages.
What if I can't find stock of MC14011BDG?
You can fill out our help required form which you can use to request a quote for MC14011BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.