Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14011 |
---|---|
Logic Type | NAND |
Output Current | 8.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | MC140 |
Logic IC Base Number | 4011, 4011 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14011 |
Device Marking | MC14011BCPG |
IC Generic Number | 4011 |
Logic Function Number | 14011 |
Logic IC Function | Quadruple 2-Input NAND Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, 4000 CMOS, 4011, DIP14, 15V | element14 |
Where can I find additional details, specifications and documents for a MC14011BCPG?
Additional datasheets, footprints and schematics for MC14011BCPG are listed on our Part Details page. You can also find images and similar parts to MC14011BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14011BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14011BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14011BCPG fall under?
The MC14011BCPG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to MC14011BCPG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14011BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14011BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14011BCPG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC14011BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14011BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14011BCPG?
You can fill out our help required form which you can use to request a quote for MC14011BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.