Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | MC14008 |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Bits | 4bit |
Propagation Delay | 115ns |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | MC140 |
Logic IC Base Number | 4008, 4008 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 14008 |
Device Marking | MC14008BCPG |
IC Generic Number | 4008 |
Input Voltage | 3V to 18V |
Logic IC Function | 4bit Full Adder |
No. of Gates | 1 |
No. of Inputs | 8 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 15V |
Supply Voltage Range | 3V to 18V |
IC, 4000 CMOS, 4008, DIP16, 15V | Farnell |
Ic, 4000 Cmos, 4008, Dip16, 15V |Onsemi MC14008BCPG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC14008BCPG?
Additional datasheets, footprints and schematics for MC14008BCPG are listed on our Part Details page. You can also find images and similar parts to MC14008BCPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14008BCPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14008BCPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14008BCPG fall under?
The MC14008BCPG is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to MC14008BCPG when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14008BCPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14008BCPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC14008BCPG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MC14008BCPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14008BCPG often in real-time on the comparison pages.
What if I can't find stock of MC14008BCPG?
You can fill out our help required form which you can use to request a quote for MC14008BCPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.