Status: | Active |
---|---|
Series: | MC12080 |
RoHS: | Compliant |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
258
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
501
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
58
in stock
|
Buy Now | |
element14
from US$3.47
|
58
in stock
|
Buy Now | |
Farnell
from US$3.39
|
58
in stock
|
Buy Now | |
EBV Elektronik
-
|
196
in stock
|
Buy Now | |
Future Electronics
from US$3.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.1 GHz Toggle Frequency |
Supply Voltage 4.5 to 5.5 V |
Low Power 3.7 mA Typical at VCC = 5.0 V |
Operating Temperature Range of -40° to 85°C |
Pb-Free Packages are Available |
Description | MC12080 |
---|---|
Compliance | Pb-free Halide free |
Type | Prescaler |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fMax Typ (MHz) | 1100 |
tpd Typ (ns) | - |
tR & tF Max (ps) | - |
Package Type | SOIC-8 |
Prescaler 5V 10/20/40/80 1100MHz 8-Pin SOIC N Rail | Avnet America |
1.1 GHz Prescaler, 4.5-5.5V | RS |
Ic, Sm, Logic, Ecl, Clock Gen | Newark Electronics |
IC, SM, LOGIC, ECL, CLOCK GEN | element14 |
MC12080 Series 4.5 to 5.5 V 1.1 GHz Prescaler - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a MC12080DG?
Additional datasheets, footprints and schematics for MC12080DG are listed on our Part Details page. You can also find images and similar parts to MC12080DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC12080DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC12080DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC12080DG fall under?
The MC12080DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC12080DG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC12080DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC12080DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC12080DG have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC12080DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC12080DG often in real-time on the comparison pages.
What if I can't find stock of MC12080DG?
You can fill out our help required form which you can use to request a quote for MC12080DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.