Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0.75ohm |
Product Range | MC 1% Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Resistance | 0.75ohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 250mW |
Resistor Case Style | 1206 [3216 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
RoHS Compliant | Yes |
RES, 0R75, 1%, 0.25W, 1206, THICK FILM | Farnell |
Res, 0R75, 1%, 250Mw, 1206, Thick Film | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1206W4F750LT5E?
Additional datasheets, footprints and schematics for MC1206W4F750LT5E are listed on our Part Details page. You can also find images and similar parts to MC1206W4F750LT5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1206W4F750LT5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1206W4F750LT5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1206W4F750LT5E fall under?
The MC1206W4F750LT5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC1206W4F750LT5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1206W4F750LT5E you can contact the distributor directly for product support, shipping queries etc.
Is the MC1206W4F750LT5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1206W4F750LT5E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC1206W4F750LT5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1206W4F750LT5E often in real-time on the comparison pages.
What if I can't find stock of MC1206W4F750LT5E?
You can fill out our help required form which you can use to request a quote for MC1206W4F750LT5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.