MC1206W4F470MT5E Resistors by Multicomp

RES 0R047 1% 0.25W 1206 THICK FILM

Status: Unknown
Series: MC 1% Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 0.047ohm
Product Range MC 1% Series
Voltage Rating -
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device


MC1206W4F470MT5E Resistors - Fixed Value by Multicomp Pro

Surface Mount Chip Resistor, Thick Film, MC Series, 0.047 ohm, 250 mW, 1%, 1206 [3216 Metric]

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Surface Mount Chip Resistor, Thick Film, Mc Series, 0.047 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant: Yes |Multicomp Pro MC1206W4F470MT5E | Newark Electronics
RES, 0R047, 1%, 0.25W, 1206, THICK FILM | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1206W4F470MT5E?

Additional datasheets, footprints and schematics for MC1206W4F470MT5E are listed on our Part Details page. You can also find images and similar parts to MC1206W4F470MT5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1206W4F470MT5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1206W4F470MT5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1206W4F470MT5E fall under?

The MC1206W4F470MT5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MC1206W4F470MT5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1206W4F470MT5E you can contact the distributor directly for product support, shipping queries etc.

Is the MC1206W4F470MT5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC1206W4F470MT5E have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC1206W4F470MT5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1206W4F470MT5E often in real-time on the comparison pages.

What if I can't find stock of MC1206W4F470MT5E?

You can fill out our help required form which you can use to request a quote for MC1206W4F470MT5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay