Status: | Active |
---|---|
Series: | MC12026A |
RoHS: | Compliant |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$2.95
|
619
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
56
in stock
|
Buy Now | |
element14
from US$3.83
|
56
in stock
|
Buy Now | |
Farnell
from US$3.16
|
56
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.1 GHz Toggle Frequency |
Supply Voltage 4.5 to 5.5 V |
Low Power 4.0 mA Typical |
Operating Temperature Range of -40° to 85°C |
The MC12026 is Pin Compatible with the MC12022 |
Short Setup Time (tset) 6.0 ns Typical @ 1.1 GHz |
Modulus Control Input Level is Compatible with Standard CMOS and TTL |
Pb-Free Packages are Available |
Description | MC12026A |
---|---|
Compliance | Pb-free Halide free |
Type | Prescaler |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fMax Typ (MHz) | 1100 |
tpd Typ (ns) | - |
tR & tF Max (ps) | - |
Package Type | SOIC-8 |
1.1GHz Dual Modulus Prescaler, 4.5-5.5V | RS |
Ic, Modulus Prescaler, Pll, Smd | Newark Electronics |
IC, MODULUS PRESCALER, PLL, SMD | element14 |
MC12026A Series 5.5 V 1.1 GHz Surface Mount Dual Modulus Prescaler - SOIC-8 | Future Electronics |
Prescaler 5V 1/5 1100MHz 8-Pin SOIC N Rail | Avnet America |
MC12026ADG, RF Prescaler 1100MHz 4.5 - 5.5 V 8-Pin SOIC | ON Semiconductor MC12026ADG | RS Americas |
Where can I find additional details, specifications and documents for a MC12026ADG?
Additional datasheets, footprints and schematics for MC12026ADG are listed on our Part Details page. You can also find images and similar parts to MC12026ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC12026ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC12026ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC12026ADG fall under?
The MC12026ADG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC12026ADG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC12026ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC12026ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC12026ADG have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC12026ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC12026ADG often in real-time on the comparison pages.
What if I can't find stock of MC12026ADG?
You can fill out our help required form which you can use to request a quote for MC12026ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.