Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | 50mA |
Propagation Delay | 1.5ns |
No. of Pins | 16Pins |
Logic Case Style | DIP |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Fall Time tf | 1.6ns |
Logic IC Base Number | 10124 |
Logic IC Function | TTL-to-MECL Translator with TTL Strobe Input |
Operating Temperature Range | 0°C to +75°C |
Rise Time | 1.6ns |
Supply Current | 25mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Translator TTL to MECL 16-Pin PDIP Rail | Avnet America |
IC, LOGIC, ECL, TRANSLATOR | element14 |
Quad Ttl To Mecl Translator, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10H124PG?
Additional datasheets, footprints and schematics for MC10H124PG are listed on our Part Details page. You can also find images and similar parts to MC10H124PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H124PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H124PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H124PG fall under?
The MC10H124PG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10H124PG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H124PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H124PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10H124PG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MC10H124PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H124PG often in real-time on the comparison pages.
What if I can't find stock of MC10H124PG?
You can fill out our help required form which you can use to request a quote for MC10H124PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.