IC Interface Type | - |
---|---|
No. of Drivers | - |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 10116 |
Logic Case Style | LCC |
Logic IC Base Number | 10116 |
Logic IC Function | Triple Line Receiver |
No. of Pins | 20Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +75°C |
Output Current | 50mA |
Output Current Max | 50mA |
Supply Voltage Max | -5.46V |
Supply Voltage Min | -4.94V |
Supply Voltage Range | -4.94V to -5.46V |
Termination Type | Surface Mount Device |
MC10H116 Series -5.2 V Surface Mount Triple Line Receiver - PLCC-20 | Future Electronics |
Triple Receiver 20-Pin PLLC Rail | Avnet America |
Ic, Line Receiver, Triple, Smd | Newark Electronics |
Logic, ECL, Triple Differential Line Receiver, PLCC-20 | ON Semiconductor MC10H116FNG | RS Americas |
IC, LINE RECEIVER, TRIPLE, SMD | element14 |
Where can I find additional details, specifications and documents for a MC10H116FNG?
Additional datasheets, footprints and schematics for MC10H116FNG are listed on our Part Details page. You can also find images and similar parts to MC10H116FNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10H116FNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10H116FNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10H116FNG fall under?
The MC10H116FNG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC10H116FNG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10H116FNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10H116FNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10H116FNG have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MC10H116FNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10H116FNG often in real-time on the comparison pages.
What if I can't find stock of MC10H116FNG?
You can fill out our help required form which you can use to request a quote for MC10H116FNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.