Status: | Active |
---|---|
Series: | MC10EP51 |
RoHS: | Compliant |
350ps Typical Propagation Delay |
Maximum Frequency > 3 Ghz Typical |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Pb-Free Packages are Available |
Applications |
---|
ATE |
Description | MC10EP51 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitter Typ (ps) | 0.2 |
tpd Typ (ns) | 0.375 |
tsu Min (ns) | 0.1 |
th Min (ns) | 0.1 |
trec Typ (ns) | 0.15 |
tR & tF Max (ps) | 170 |
fToggle Typ (MHz) | 3000 |
Package Type | TSSOP-8 |
Ic,flip-Flop,single,d Type,ecl10,tssop,8Pin,plastic Rohs Compliant: Yes |Onsemi MC10EP51DTG | Newark Electronics |
BBG ECL FLIP FLOP RESET | Future Electronics |
Flip Flop D-Primary-Secondary Type Pos-Edge/Neg-Edge 1-Element 8-Pin TSSOP Rail | Avnet America |
FLIPFLOP, D-TYPE, 350PS, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MC10EP51DTG?
Additional datasheets, footprints and schematics for MC10EP51DTG are listed on our Part Details page. You can also find images and similar parts to MC10EP51DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP51DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP51DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP51DTG fall under?
The MC10EP51DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC10EP51DTG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP51DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP51DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EP51DTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC10EP51DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP51DTG often in real-time on the comparison pages.
What if I can't find stock of MC10EP51DTG?
You can fill out our help required form which you can use to request a quote for MC10EP51DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.