Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Flip-Flop Type | D |
Propagation Delay | 340ps |
Frequency | 3GHz |
Output Current | 50mA |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary Differential |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Logic IC Family | 10EP |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
FLIP-FLOP, D, 340PS, 3GHZ, 0.05A, NSOIC | Farnell |
D-Type Flip Flop, 0.34Ns, Soic-8 |Onsemi MC10EP31DG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10EP31DG?
Additional datasheets, footprints and schematics for MC10EP31DG are listed on our Part Details page. You can also find images and similar parts to MC10EP31DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP31DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP31DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP31DG fall under?
The MC10EP31DG is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to MC10EP31DG when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP31DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP31DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10EP31DG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC10EP31DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP31DG often in real-time on the comparison pages.
What if I can't find stock of MC10EP31DG?
You can fill out our help required form which you can use to request a quote for MC10EP31DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.