Status: | Active |
---|---|
Series: | MC10EP16 |
RoHS: | Compliant |
Prices starting from US$4.46
220ps Propagation Delay |
Maximum Frequency > 4 GHz Typical (See Graph) |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output Will Default LOW with Inputs Open or at VEE |
VBB Output |
Pb-Free Packages are Available |
Applications |
---|
ATE Automatic Test Equipment |
Description | MC10EP16 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 4000 |
Package Type | SOIC-8 |
Ecl Differential Receiver/Driver, 5.5V Soic8 | Newark Electronics |
MC10EP16 Series 5.5 V 4 GHz SMT ECL Differential Receiver/Driver - SOIC-8 | Future Electronics |
Single Receiver 8-Pin SOIC N Rail | Avnet America |
IC, SM, LOGIC, ECL, DRIVER/RECEIVER | element14 |
Where can I find additional details, specifications and documents for a MC10EP16DG?
Additional datasheets, footprints and schematics for MC10EP16DG are listed on our Part Details page. You can also find images and similar parts to MC10EP16DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP16DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP16DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP16DG fall under?
The MC10EP16DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC10EP16DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP16DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP16DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EP16DG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC10EP16DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP16DG often in real-time on the comparison pages.
What if I can't find stock of MC10EP16DG?
You can fill out our help required form which you can use to request a quote for MC10EP16DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.