Status: | Active |
---|---|
Series: | MC10EP11 |
RoHS: | Compliant |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now | |
Avnet Asia
from US$3.83
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
-
|
Buy Now | |
Future Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$7.55
|
-
|
Buy Now | |
element14
from US$5.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
220ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Outputs Will Default LOW with Inputs Open or at VEE |
Pb-Free Packages are Available |
Description | MC10EP11 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 15 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 3000 |
Package Type | SOIC-8 |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N Rail | Avnet Asia |
Differential Fanout Buffer, 1:2, Nsoic-8 | Newark Electronics |
MC10EP11 Series 5.5 V 3 GHz SMT ECL 1:2 Differential Fanout Buffer - SOIC-8 | Future Electronics |
1:2 Diff. Fanout Buffer ECL 3.3/5V SOIC8 | ON Semiconductor MC10EP11DG | RS Americas |
DIFFERENTIAL FANOUT BUFFER, 1:2, NSOIC-8 | element14 |
DIFFERENTIAL FANOUT BUFFER, 1: 2, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MC10EP11DG?
Additional datasheets, footprints and schematics for MC10EP11DG are listed on our Part Details page. You can also find images and similar parts to MC10EP11DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP11DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP11DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP11DG fall under?
The MC10EP11DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC10EP11DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP11DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP11DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EP11DG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC10EP11DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP11DG often in real-time on the comparison pages.
What if I can't find stock of MC10EP11DG?
You can fill out our help required form which you can use to request a quote for MC10EP11DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.