Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | 24mA |
Propagation Delay | 3.5ns |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Translator PECL to TTL/TTL to PECL 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC10ELT28DG?
Additional datasheets, footprints and schematics for MC10ELT28DG are listed on our Part Details page. You can also find images and similar parts to MC10ELT28DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10ELT28DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10ELT28DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10ELT28DG fall under?
The MC10ELT28DG is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to MC10ELT28DG when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10ELT28DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10ELT28DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10ELT28DG have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for MC10ELT28DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10ELT28DG often in real-time on the comparison pages.
What if I can't find stock of MC10ELT28DG?
You can fill out our help required form which you can use to request a quote for MC10ELT28DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.