Status: | Active |
---|---|
Series: | MC10EL31 |
RoHS: | Compliant |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.98
|
7
in stock
|
Buy Now | |
Future Electronics
from US$4.18
|
196
in stock
|
Buy Now | |
EBV Elektronik
-
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
-
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$6.69
|
-
|
Buy Now | |
Farnell
from US$4.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
475ps Propagation Delay |
2.8GHz Toggle Frequency |
ESD Protection: > 1 KV HBM, > 100 V MM |
PECL Mode Operating Range: VCC= 4.2 V to 5.7 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -4.2 V to -5.7 V |
Internal Input Pulldown Resistors on D, CLK, S, and R |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Metastability 125 ps (see Application Note AN1504) |
Transistor Count = 79 devices |
Pb-Free Packages are Available |
Description | MC10EL31 |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Bits | 1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
tJitter Typ (ps) | 1 |
tpd Typ (ns) | 0.475 |
tsu Min (ns) | 0.15 |
th Min (ns) | 0.25 |
trec Typ (ns) | 0.2 |
tR & tF Max (ps) | 350 |
fToggle Typ (MHz) | 2800 |
Package Type | SOIC-8 |
MC10EL31 Series 5.7 V 2.8 GHz SMT ECL D Flip-Flop With Set and Reset - SOIC-8 | Future Electronics |
D Flip-Flop, Set and Reset ECL 5V SOIC8 | RS |
Flip Flop D-Primary-Secondary Type Pos-Edge 1-Element 8-Pin SOIC N Rail | EBV Elektronik |
D-Type Flip Flop, 0.475Ns, Soic-8 | Newark Electronics |
MC10EL31DG D Type Flip Flop IC, ECL, +/-4.2 - +/-5.7 V, 8-Pin SOIC | ON Semiconductor MC10EL31DG | RS Americas |
IC, SM, LOGIC, ECL, FLIP-FLOP | Farnell |
Where can I find additional details, specifications and documents for a MC10EL31DG?
Additional datasheets, footprints and schematics for MC10EL31DG are listed on our Part Details page. You can also find images and similar parts to MC10EL31DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EL31DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EL31DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EL31DG fall under?
The MC10EL31DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Flip-Flops, Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC10EL31DG when available in the Flip-Flops, Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EL31DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EL31DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EL31DG have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for MC10EL31DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EL31DG often in real-time on the comparison pages.
What if I can't find stock of MC10EL31DG?
You can fill out our help required form which you can use to request a quote for MC10EL31DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.