Status: | Active |
---|---|
Series: | MC10EL16 |
RoHS: | Compliant |
Prices starting from US$3.37
190 ps Propagation Delay |
ESD Protection: > 1 KV HBM, > 100 V MM |
PECL Mode Operating Range: VCC= 4.2 V to 5.7 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -4.2 V to -5.7 V |
Internal Input Pulldown Resistors |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL 94 V-0 @ 0.125 in, Oxygen Index 28 to 34 |
Transistor Count = 47 devices |
Pb-Free Packages are Available |
Description | MC10EL16 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
tJitterRMS Typ (ps) | 0.7 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.25 |
tR & tF Max (ps) | 350 |
fmaxClock Typ (MHz) | 1750 |
Package Type | SOIC-8 |
Ecl Differential Receiver, 5.7V, Soic-8 | Newark Electronics |
MC10EL16 Series 5.7 V 1.75 GHz Surface Mount ECL Differential Receiver - SOIC-8 | Future Electronics |
Differential Receiver 8-Pin SOIC N T/R | Avnet America |
IC, SM, LOGIC, ECL, TRANSLATOR | Farnell |
Where can I find additional details, specifications and documents for a MC10EL16DR2G?
Additional datasheets, footprints and schematics for MC10EL16DR2G are listed on our Part Details page. You can also find images and similar parts to MC10EL16DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EL16DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EL16DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EL16DR2G fall under?
The MC10EL16DR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC10EL16DR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EL16DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EL16DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EL16DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC10EL16DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EL16DR2G often in real-time on the comparison pages.
What if I can't find stock of MC10EL16DR2G?
You can fill out our help required form which you can use to request a quote for MC10EL16DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.