MC10EL12DG Semiconductors - ICs by ON Semiconductor

IC LOGIC ECL CLOCK GEN SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.94
24,061
in stock
Buy Now

Specifications

IC Interface Type -
Interface Applications -
Supply Voltage Min 4.2V
Supply Voltage Max 5.7V
Interface Case Style -
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
RoHS Phthalates Compliant Yes
Logic Case Style SOIC
Operating Temperature Range -40°C to +85°C
Supply Voltage Range ± 4.2V to ± 5.7V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC10EL12DG?

Additional datasheets, footprints and schematics for MC10EL12DG are listed on our Part Details page. You can also find images and similar parts to MC10EL12DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC10EL12DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EL12DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC10EL12DG fall under?

The MC10EL12DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MC10EL12DG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EL12DG you can contact the distributor directly for product support, shipping queries etc.

Is the MC10EL12DG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC10EL12DG have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MC10EL12DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC10EL12DG often in real-time on the comparison pages.

What if I can't find stock of MC10EL12DG?

You can fill out our help required form which you can use to request a quote for MC10EL12DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay